Status: | Production |
---|---|
Series: | LT3497 |
RoHS: | Compliant |
Drives Up to 12 White LEDs (6 in Series per Converter) from a 3V Supply |
Two Independent Boost Converters Capable of Driving Asymmetric LED Strings |
Independent Dimming and Shutdown Control of the Two LED Strings |
High Side Sense Allows “One Wire Current Source” per Converter |
Internal Schottky Diodes |
Open LED Protection (32V) |
2.3MHz Switching Frequency |
±5% Reference Accuracy |
VIN Range: 2.5V to 10V |
Dual Wide 250:1 True Color PWM™ Dimming |
Requires Only 1µF Output Capacitor per Converter |
Available in a 3mm × 2mm 10-Pin DFN Package |
2x Full Function White LED Drv | Analog Devices |
Led Driver, Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 10V |
Output Voltage Max | 35V |
Output Current Max | 200mA |
Switching Frequency | 2.3MHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3497 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 2.5V to 10V |
LED Display Type | Discrete LED |
LED Driver Application | Cell Phones PDA |
Operating Temperature Range | -40°C to +85°C |
Output Current | 200mA |
Output Voltage | 35V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3497EDDB#TRMPBF?
Additional datasheets, footprints and schematics for LT3497EDDB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3497EDDB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3497EDDB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3497EDDB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3497EDDB#TRMPBF fall under?
The LT3497EDDB#TRMPBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3497EDDB#TRMPBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3497EDDB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3497EDDB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3497EDDB#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3497EDDB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3497EDDB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3497EDDB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3497EDDB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.