Status: | Production |
---|---|
Series: | LT3493 |
RoHS: | Compliant |
Prices starting from US$4.14
Wide Input Range: 3.6V to 36V Operating, 40V Maximum |
1.2A Output Current |
Fixed Frequency Operation: 750kHz |
Output Adjustable Down to 780mV |
Short-Circuit Robust |
Uses Tiny Capacitors and Inductors |
Soft-Start |
Internally Compensated |
Low Shutdown Current: <2μA |
Low VCESAT Switch: 330mV at 1A |
Thermally Enhanced, Low Profile DFN Package |
1.2A, 750kHz Buck Sw Reg in 2 | Analog Devices |
DC/DC CONV, BUCK, 750KHZ, 85DEG C | element14 |
Dc/Dc Conv, Buck, 750Khz, 85Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 6Pins |
Output Current | 1.2A |
Output Voltage Min | 780mV |
Output Voltage Max | 31.32V |
Switching Frequency | 750kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 780mV |
Base Number | 3493 |
Frequency | 750kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.6V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3493EDCB#TRMPBF?
Additional datasheets, footprints and schematics for LT3493EDCB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3493EDCB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3493EDCB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3493EDCB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3493EDCB#TRMPBF fall under?
The LT3493EDCB#TRMPBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3493EDCB#TRMPBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3493EDCB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3493EDCB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3493EDCB#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LT3493EDCB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3493EDCB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3493EDCB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3493EDCB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.