Status: | Production |
---|---|
Series: | LT3492 |
RoHS: | Compliant |
True Color PWM™ Dimming Delivers Up to 3000:1 Dimming Ratio |
Built-In Gate Driver for PMOS LED Disconnect |
Three Independent Driver Channels with 600mA, 60V Internal Switches |
Operates in Buck, Boost, Buck-Boost Modes |
CTRL Pin Accurately Sets LED Current Sense Threshold Over a Range of 10mV to 100mV |
Adjustable Frequency: 330kHz to 2.1MHz |
Open LED Protection |
Wide Input Voltage Range: |
Operation from 3V to 30V |
Transient Protection to 40V |
Surface Mount Components |
28-Lead (4mm × 5mm) QFN and TSSOP Packages |
3x Out LED Drvr w/ 3000:1 PWM | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 30V |
Output Voltage Max | 40V |
Output Current Max | 600mA |
Switching Frequency | 2.1MHz |
No. of Outputs | 3Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3492EUFD#PBF?
Additional datasheets, footprints and schematics for LT3492EUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3492EUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3492EUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3492EUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3492EUFD#PBF fall under?
The LT3492EUFD#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3492EUFD#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3492EUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3492EUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3492EUFD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for LT3492EUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3492EUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3492EUFD#PBF?
You can fill out our help required form which you can use to request a quote for LT3492EUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.