Status: | Production |
---|---|
Series: | LT3486 |
RoHS: | Compliant |
Wide (1000:1) PWM Dimming Range with No ColorShift |
Independent Dimming and Shutdown Control of the LED Drivers |
Drives Up to 16 White LEDs at 25mA (8 per Driver) from a Single Li-Ion Cell |
Drives Up to 16 White LEDs at 100mA (8 per Driver) from 12V Supply |
±3% LED Current Programming Accuracy |
Open LED Protection: 36V Clamp Voltage |
Fixed Frequency Operation: Up to 2.5MHz |
Wide Input Voltage Range: 2.5V to 24V |
Low Shutdown Current: ICC < 1μA |
Overtemperature Protection |
Available in (5mm × 3mm × 0.75mm) 16-Pin DFN and 16-Pin Thermally Enhanced TSSOP Packages |
2x 1.3A White LED Boost Convs | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Output Voltage Max | - |
Output Current Max | 1.3A |
Switching Frequency | 2.5MHz |
No. of Outputs | 2Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.3A |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3486IFE#PBF?
Additional datasheets, footprints and schematics for LT3486IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3486IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3486IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3486IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3486IFE#PBF fall under?
The LT3486IFE#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3486IFE#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3486IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3486IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3486IFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3486IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3486IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3486IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3486IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.