Status: | Production |
---|---|
Series: | LT3481 |
RoHS: | Compliant |
Prices starting from US$6.03
Wide Input Range: 3.6V to 34V Operating, 36V Maximum |
2A Maximum Output Current |
Low Ripple Burst Mode® Operation |
50µA IQ at 12VIN to 3.3VOUT |
Output Ripple < 15mV |
Adjustable Switching Frequency: 300kHz to 2.8MHz |
Low Shutdown Current: IQ < 1µA |
Integrated Boost Diode |
Power Good Flag |
Saturating Switch Design: 0.18Ω On-Resistance |
1.265V Feedback Reference Voltage |
Output Voltage: 1.265V to 20V |
Soft-Start Capability |
Synchronizable Between 275kHz to 475kHz |
Small 10-Pin Thermally Enhanced MSOP and (3mm × 3mm) DFN Packages |
36V, 2A, 2.8MHz Buck Sw Reg w/ | Analog Devices |
Dc/Dc Conv, Buck, 2.8Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.8MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 34V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Min | 1.265V |
Output Voltage Max | 20V |
Switching Frequency | 2.8MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LT3481IMSE#PBF?
Additional datasheets, footprints and schematics for LT3481IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3481IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3481IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3481IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3481IMSE#PBF fall under?
The LT3481IMSE#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3481IMSE#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3481IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3481IMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3481IMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT3481IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3481IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3481IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3481IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.