Status: | Production |
---|---|
Series: | LT3479 |
RoHS: | Compliant |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.29
|
73
in stock
|
Buy Now | |
Analog Devices
from US$4.04
|
13,291
in stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
206
in stock
|
Buy Now | |
element14
from US$5.86
|
206
in stock
|
Buy Now | |
Farnell
from US$5.51
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
58
in stock
|
Buy Now | |
Richardson RFPD
from US$5.21
|
-
|
Buy Now |
Wide Input Voltage Range: 2.5V to 24V |
3A, 42V Internal Switch |
High Efficiency Power Conversion: Up to 89% |
Soft-Start |
Frequency Set by External Resistor: 200kHz to 3.5MHz |
Protection Against Input Short Circuits and Hot Plugging |
Low VCESAT Switch: 0.3V at 2.5A (Typical) |
Capable of Positive and Negative Outputs |
Available in Thermally Enhanced 14-Lead (4mm × 3mm) DFN and 16-Lead TSSOP Packages |
3A, Full Featured DC/DC Conv w | Analog Devices |
Dc/Dc Conv, Boost, 3.5Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 3.5MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | - |
Output Voltage Max | 40V |
Switching Frequency | 4.1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 42V |
Primary Input Voltage | 24V |
Linear Technology Switching Regulator IC Step-Up DFN-1.2 ... 42V | Distrelec |
Where can I find additional details, specifications and documents for a LT3479EDE#PBF?
Additional datasheets, footprints and schematics for LT3479EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3479EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3479EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3479EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3479EDE#PBF fall under?
The LT3479EDE#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3479EDE#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3479EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3479EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3479EDE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LT3479EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3479EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3479EDE#PBF?
You can fill out our help required form which you can use to request a quote for LT3479EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.