Status: | Production |
---|---|
Series: | LT3478 |
RoHS: | Compliant |
True Color PWM™ Dimming Delivers Constant LED Color with Up to 3000:1 Range |
Wide Input Voltage Range: 2.8V to 36V |
4.5A, 60mΩ, 42V Internal Switch |
Drives LEDs in Boost, Buck-Boost or Buck Modes |
Integrated Resistors for Inductor and LED Current Sensing |
Program LED Current: |
100mA to 1050mA (LT3478-1) |
(10mV to 105mV)/RSENSE (LT3478) |
Program LED Current De-Rating vs Temperature |
Separate Inductor Supply Input |
Inrush Current Protection |
Programmable Soft-Start |
Fixed Frequency Operation from 200kHz to 2.25MHz |
Open LED Protection (Programmable OVP) |
Accurate Shutdown/UVLO Threshold with Programmable Hysteresis |
16-Pin Thermally Enhanced TSSOP Package |
4.5A Mono LED Drvrs w/ True Co | Analog Devices |
Led Driver, Buck/Boost, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 36V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 2.25MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a LT3478EFE#PBF?
Additional datasheets, footprints and schematics for LT3478EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3478EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3478EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3478EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3478EFE#PBF fall under?
The LT3478EFE#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3478EFE#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3478EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3478EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3478EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3478EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3478EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3478EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3478EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.