Status: | Production |
---|---|
Series: | LT3476 |
RoHS: | Compliant |
True Color PWM™ Dimming Delivers Up to 5000:1 Dimming Ratio (In Boost Configuration) |
LED Current Regulation with High-Side Sense |
VADJ Pin Accurately Sets LED Current Sense Threshold Over Range 10mV to 120mV |
Four Independent Driver Channels with 1.5A, 36V Internal NPN Switches |
Frequency Adjust Pin: 200kHz to 2MHz |
High Efficiency Conversion = Up to 96% |
Open LED Protection |
Low Shutdown Current < 10μA |
Wide VIN Range: 2.8V to 16V |
Thermally Enhanced, 38-Lead, 5mm × 7mm QFN Package |
Hi C 4x Out LED Drvr | Analog Devices |
Led Driver, Buck/Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 16V |
Output Voltage Max | 36V |
Output Current Max | 1.5A |
Switching Frequency | 2MHz |
No. of Outputs | 4Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3476 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 96% |
Input Voltage | 2.8V to 16V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Avionic Lighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage | 36V |
Termination Type | Surface Mount Device |
Topology | Buck-Boost |
Where can I find additional details, specifications and documents for a LT3476EUHF#PBF?
Additional datasheets, footprints and schematics for LT3476EUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LT3476EUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3476EUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3476EUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3476EUHF#PBF fall under?
The LT3476EUHF#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3476EUHF#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3476EUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3476EUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3476EUHF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3476EUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3476EUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3476EUHF#PBF?
You can fill out our help required form which you can use to request a quote for LT3476EUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.