Status: | Production |
---|---|
Series: | LT3471 |
RoHS: | Compliant |
Prices starting from US$3.75
1.2MHz Switching Frequency |
Low VCESAT Switches: 330mV at 1.3A |
High Output Voltage: Up to 40V |
Wide Input Range: 2.4V to 16V |
Inverting Capability |
5V at 630mA from 3.3V Input |
12V at 320mA from 5V Input |
–12V at 200mA from 5V Input |
Uses Tiny Surface Mount Components |
Low Shutdown Current: <1µA |
Low Profile (0.75mm) 10-Lead 3mm × 3mm DFN Package |
2x 1.3A, 1.2MHz Boost/Inverter | Analog Devices |
Dc/Dc Conv, 2 O/P, 85Deg C, Dfn-Ep-10 | Newark Electronics |
DC/DC CONV, 2 O/P, 85DEG C, DFN-EP-10 | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.4V |
---|---|
Input Voltage Max | 16V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 1.3A |
Output Current - Output 2 | 1.3A |
Output Voltage - Output 1 | 40V |
Output Voltage - Output 2 | 40V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.4MHz |
Topology | Boost Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 40V |
Base Number | 3471 |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2.6A |
Output Current Max | 630mA |
Output Voltage | -40V |
Output Voltage Max | 40V |
Primary Input Voltage | 16V |
Supply Voltage Min | 2.4V |
Switch Output Current Isw Max | 1.3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost / Inverting |
Where can I find additional details, specifications and documents for a LT3471EDD#PBF?
Additional datasheets, footprints and schematics for LT3471EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3471EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3471EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3471EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3471EDD#PBF fall under?
The LT3471EDD#PBF is listed under Multiple Output Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3471EDD#PBF when available in the Multiple Output Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3471EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3471EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3471EDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3471EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3471EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3471EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3471EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.