Status: | Production |
---|---|
Series: | LT3470 |
RoHS: | Compliant |
Low Quiescent Current: 26µA at 12VIN to 3.3VOUT |
Integrated Boost and Catch Diodes |
Input Range: 4V to 40V |
Low Output Ripple: <10mV |
<1µA in Shutdown Mode |
Output Voltage: 1.25V to 16V |
200mA Output Current |
Hysteretic Mode Control |
Low Ripple Burst Mode® Operation at Light Loads |
Continuous Operation at Higher Loads |
Solution Size as Small as 50mm2 |
Low Profile (0.75mm) 3mm × 2mm Thermally Enhanced 8-Lead DD and 1mm ThinSOT Packages |
AEC-Q100 Qualified for Automotive Applications |
uP Buck Reg w/ Int Boost & Cat | Analog Devices |
DC/DC CONV, BUCK, 125DEG C | element14 |
Dc/Dc Conv, Buck, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 16V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 1.25V |
Base Number | 3470 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 16V |
Primary Input Voltage | 40V |
Supply Voltage Min | 4V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3470ITS8#TRMPBF?
Additional datasheets, footprints and schematics for LT3470ITS8#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3470ITS8#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3470ITS8#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3470ITS8#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3470ITS8#TRMPBF fall under?
The LT3470ITS8#TRMPBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3470ITS8#TRMPBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3470ITS8#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3470ITS8#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3470ITS8#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT3470ITS8#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3470ITS8#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3470ITS8#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3470ITS8#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.