Status: | Production |
---|---|
Series: | LT3467 |
RoHS: | Compliant |
No distributors results available
1.3MHz Switching Frequency (LT3467) |
2.1MHz Switching Frequency (LT3467A) |
Low VCESAT Switch: 330mV at 1.1A |
High Output Voltage: Up to 40V |
Wide Input Range: 2.4V to 16V |
Dedicated Soft-Start Pin |
5V at 540mA from 3.3V Input (LT3467) |
5V at 430mA from 3.3V Input (LT3467A) |
12V at 270mA from 5V Input (LT3467) |
12V at 260mA from 5V Input (LT3467A) |
Uses Small Surface Mount Components |
Low Shutdown Current: <1μA |
Pin-for-Pin Compatible with the LT1930 and LT1613 |
Low Profile (1mm) ThinSOT™ Package |
Low Profile (0.75mm) 8-Lead (3mm × 2mm) DFN Package |
AEC-Q100 Qualified for Automotive Applications |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 16V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 1.1A |
Output Voltage Min | - |
Output Voltage Max | 40V |
Switching Frequency | 1.3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 16V |
Where can I find additional details, specifications and documents for a LT3467IS6#PBF?
Additional datasheets, footprints and schematics for LT3467IS6#PBF are listed on our Part Details page. You can also find images and similar parts to LT3467IS6#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3467IS6#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3467IS6#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3467IS6#PBF fall under?
The LT3467IS6#PBF is listed under LCD/CCD/OLED Bias.
Can I view similar or alternative parts?
You can view similar parts to LT3467IS6#PBF when available in the LCD/CCD/OLED Bias range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3467IS6#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3467IS6#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3467IS6#PBF have stock available?
There is no stock from authorised distributors for LT3467IS6#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3467IS6#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3467IS6#PBF?
You can fill out our help required form which you can use to request a quote for LT3467IS6#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.