Status: | Production |
---|---|
Series: | LT3466 |
RoHS: | Compliant |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
263
in stock
|
Buy Now | |
element14
from US$4.32
|
263
in stock
|
Buy Now | |
Farnell
from US$4.06
|
263
in stock
|
Buy Now | |
Analog Devices
from US$2.98
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$4.89
|
21
in stock
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
Drives Up to 20 White LEDs (10 in Series per Converter) from a 3.6V Supply |
Two Independent Step-Up Converters Capable of Driving Asymmetric LED Strings |
Independent Dimming and Shutdown Control of the Two LED Strings |
Internal Schottky Diodes |
Internal Soft-Start Eliminates Inrush Current |
Open LED Protection (39.5V Max VOUT) |
Fixed Frequency Operation Up to 2MHz |
81% Efficiency Driving 16 White LEDs at 15mA (Eight per Driver) from a 3.6V Supply |
Wide Input Voltage Range: 2.7V to 24V |
Available in 10-Pin DFN and 16-Pin Thermally Enhanced TSSOP Packages |
Led Driver, Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 85DEG C | element14 |
2x Full Function White LED Boo | Analog Devices |
Dual Full Func White LED contrlr,LT3466 | RS |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 2Outputs |
Output Current | - |
Output Voltage | 39.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 24V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +85°C |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3466EDD#PBF?
Additional datasheets, footprints and schematics for LT3466EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3466EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3466EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3466EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3466EDD#PBF fall under?
The LT3466EDD#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3466EDD#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3466EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3466EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3466EDD#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LT3466EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3466EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3466EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3466EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.