Status: | Production |
---|---|
Series: | LT3465 |
RoHS: | Compliant |
No distributors results available
Inherently Matched LED Current |
Drives Up to Six LEDs from a 3.6V Supply |
No External Schottky Diode Required |
1.2MHz Switching Frequency (LT3465) |
2.4MHz Switching Frequency Above AM Broadcast Band (LT3465A) |
VIN Range: 2.7V to 16V |
VOUT(MAX) = 30V |
Automatic Soft-Start (LT3465) |
Open LED Protection |
High Efficiency: 81% (LT3465) 79% (LT3465A) Typical |
Requires Only 0.22µF Output Capacitor |
Low Profile (1mm) SOT-23 Packaging |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 16V |
Output Voltage Max | 30V |
Output Current Max | 340mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3465 |
Device Marking | LT3465ES6 |
Device Type | LED |
Dimming Control Type | DC PWM |
Efficiency | 81% |
Input Voltage | 2.7V to 16V |
LED Display Type | Discrete LED |
LED Driver Application | Cell Phones PDA |
Operating Temperature Range | -40°C to +85°C |
Output Current | 340mA |
Output Voltage | 30V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3465ES6#PBF?
Additional datasheets, footprints and schematics for LT3465ES6#PBF are listed on our Part Details page. You can also find images and similar parts to LT3465ES6#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3465ES6#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3465ES6#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3465ES6#PBF fall under?
The LT3465ES6#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3465ES6#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3465ES6#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3465ES6#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3465ES6#PBF have stock available?
There is no stock from authorised distributors for LT3465ES6#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3465ES6#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3465ES6#PBF?
You can fill out our help required form which you can use to request a quote for LT3465ES6#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.