Status: | Production |
---|---|
Series: | LT3463 |
RoHS: | Compliant |
Prices starting from US$2.79
Generates Well-Regulated Positive and Negative Outputs |
Low Quiescent Current: |
20µA (per Converter) in Active Mode |
<1µA in Shutdown Mode |
Internal 42V Power Switches |
Internal 42V Schottky Diodes |
Low VCESAT Switch: 180mV at 150mA |
Input Voltage Range: 2.4V to 15V |
High Output Voltages: Up to ±40V |
Low Profile (0.8mm) 3mm × 3mm DFN Package |
2x uP DC/DC Convs w/ Schottky | Analog Devices |
Dc/Dc Conv, 2 O/P, 125Deg C, Dfn-Ep-10 | Newark Electronics |
DC/DC CONV, 2 O/P, 125DEG C, DFN-EP-10 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.4V |
---|---|
Input Voltage Max | 15V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 250mA |
Output Current - Output 2 | 400mA |
Output Voltage - Output 1 | 40V |
Output Voltage - Output 2 | -40V |
Regulator Output Type | Adjustable |
Switching Frequency | - |
Topology | Boost Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3463 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 250mA |
Output Voltage | 40V |
Primary Input Voltage | 15V |
Supply Voltage Min | 2.4V |
Switch Output Current Isw Max | 150mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive / Negative Voltage |
Where can I find additional details, specifications and documents for a LT3463EDD#PBF?
Additional datasheets, footprints and schematics for LT3463EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3463EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3463EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3463EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3463EDD#PBF fall under?
The LT3463EDD#PBF is listed under LCD/CCD/OLED Bias.
Can I view similar or alternative parts?
You can view similar parts to LT3463EDD#PBF when available in the LCD/CCD/OLED Bias range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3463EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3463EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3463EDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3463EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3463EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3463EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3463EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.