Status: | Production |
---|---|
Series: | LT3461 |
RoHS: | Compliant |
Integrated Schottky Rectifier |
Fixed Frequency 1.3MHz/3MHz Operation |
High Output Voltage: Up to 38V |
Low VCESAT Switch: 260mV at 250mA |
12V at 70mA from 5V Input |
5V at 115mA from 3.3V Input |
Wide Input Range: 2.5V to 16V |
Uses Small Surface Mount Components |
Low Shutdown Current: <1µA |
Soft-Start |
Low Profile (1mm) SOT-23 (ThinSOT™) Package |
1.3MHz Boost DC/DC Convs w/ In | Analog Devices |
Dc/Dc Conv, Boost, 1.3Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 5Pins |
Output Current | 300mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 38V |
Switching Frequency | 1.7MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 38V |
Base Number | 3461 |
Frequency | 1.3MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 115mA |
Primary Input Voltage | 16V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a LT3461ES6#TRMPBF?
Additional datasheets, footprints and schematics for LT3461ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3461ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3461ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3461ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3461ES6#TRMPBF fall under?
The LT3461ES6#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3461ES6#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3461ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3461ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3461ES6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3461ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3461ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3461ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3461ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.