Status: | Production |
---|---|
Series: | LT3437 |
RoHS: | Compliant |
Wide Input Range: 3.3V to 60V |
Load Dump (Input Transient) Protection to 80V |
500mA Peak Switch Current |
Burst Mode® Operation: 100µA Quiescent Current** |
Low Shutdown Current: IQ < 1µA |
Burst Mode Operation Defeat |
200kHz Switching Frequency |
Saturating Switch Design: 0.8Ω On-Resistance |
Peak Switch Current Maintained Over Full Duty Cycle Range* |
1.25V Feedback Reference Voltage |
Easily Synchronizable |
Soft-Start Capability |
Small 10-Pin Thermally Enhanced DFN Package |
Hi V 500mA, 200kHz Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 200Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 500mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 72V |
Switching Frequency | 240kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 60V |
Where can I find additional details, specifications and documents for a LT3437IFE#PBF?
Additional datasheets, footprints and schematics for LT3437IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3437IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3437IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3437IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3437IFE#PBF fall under?
The LT3437IFE#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3437IFE#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3437IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3437IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3437IFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3437IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3437IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3437IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3437IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.