Status: | Production |
---|---|
Series: | LT3436 |
RoHS: | Compliant |
Constant 800kHz Switching Frequency |
Wide Operating Voltage Range: 3V to 25V |
High Efficiency 0.1Ω/3A Switch |
1.2V Feedback Reference Voltage |
±2% Overall Output Voltage Tolerance |
Uses Low Profile Surface Mount External Components |
Low Shutdown Current: 11µA |
Synchronizable from 1MHz to 1.4MHz |
Current-Mode Control |
Constant Maximum Switch Current Rating at All Duty Cycles* |
Available in a Small Thermally Enhanced TSSOP-16 Package |
3A, 800kHz Boost Sw Reg | Analog Devices |
Dc/Dc Conv, Boost, 800Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, 800KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 1.2V |
Output Voltage Max | 34V |
Switching Frequency | 960kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 2% |
Base Number | 3436 |
Dropout Voltage Vdo | 330mV |
Frequency | 960kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 25V |
Primary Input Voltage | 25V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost Step-Up |
Voltage Vcc | 35V |
Where can I find additional details, specifications and documents for a LT3436EFE#PBF?
Additional datasheets, footprints and schematics for LT3436EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3436EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3436EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3436EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3436EFE#PBF fall under?
The LT3436EFE#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3436EFE#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3436EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3436EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3436EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3436EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3436EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3436EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3436EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.