Status: | Production |
---|---|
Series: | LT3434 |
RoHS: | Compliant |
Wide Input Range: 3.3V to 60V |
3A Peak Switch Current |
Burst Mode® Operation: 100µA Quiescent Current |
Low Shutdown Current: IQ < 1µA |
Power Good Flag with Programmable Threshold |
Load Dump Protection to 60V |
200kHz Switching Frequency |
Saturating Switch Design: 0.1Ω |
Peak Switch Current Maintained Over Full Duty Cycle Range |
1.25V Feedback Reference Voltage |
Easily Synchronizable |
Soft-Start Capability |
Small 16-Pin Thermally Enhanced TSSOP Package |
Hi V 3A, 200kHz Buck Sw Reg w/ | Analog Devices |
Dc/Dc Conv, Buck, 500Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 500KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 1.25V |
Output Voltage Max | 54V |
Switching Frequency | 230kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3434 |
Frequency | 230kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 3A |
Output Voltage | 68V |
Primary Input Voltage | 60V |
Supply Voltage Min | 3.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck Step Down |
Where can I find additional details, specifications and documents for a LT3434EFE#PBF?
Additional datasheets, footprints and schematics for LT3434EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3434EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3434EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3434EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3434EFE#PBF fall under?
The LT3434EFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3434EFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3434EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3434EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3434EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3434EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3434EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3434EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3434EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.