Status: | Production |
---|---|
Series: | LT3430 |
RoHS: | Compliant |
Prices starting from US$7.52
Wide Input Range: 5.5V to 60V |
3A Peak Switch Current over All Duty Cycles |
Constant Switching Frequency: |
200kHz (LT3430) |
100kHz (LT3430-1) |
0.1Ω Switch Resistance |
Current Mode |
Effective Supply Current: 2.5mA |
Shutdown Current: 30µA |
1.2V Feedback Reference Voltage |
Easily Synchronizable |
Cycle-by-Cycle Current Limiting |
Small, 16-Pin Thermally Enhanced TSSOP Package |
Dc/Dc Conv, Buck, 200Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, 125DEG C | element14 |
Hi V, 3A, 200kHz Buck Sw Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 1.22V |
Output Voltage Max | 54V |
Switching Frequency | 228kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3430 |
Frequency | 200kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 54V |
Primary Input Voltage | 60V |
Supply Voltage Min | 5.5V |
Switch Output Current Isw Max | 3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3430IFE#PBF?
Additional datasheets, footprints and schematics for LT3430IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3430IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3430IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3430IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3430IFE#PBF fall under?
The LT3430IFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3430IFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3430IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3430IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3430IFE#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LT3430IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3430IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3430IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3430IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.