Status: | Production |
---|---|
Series: | LT3095 |
RoHS: | Compliant |
2x-Ch L N Bias Gens | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 20V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 2 |
Digital IC Case | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3095IUDD#PBF?
Additional datasheets, footprints and schematics for LT3095IUDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3095IUDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3095IUDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3095IUDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3095IUDD#PBF fall under?
The LT3095IUDD#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3095IUDD#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3095IUDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3095IUDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3095IUDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3095IUDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3095IUDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3095IUDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3095IUDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.