Status: | Production |
---|---|
Series: | LT3092 |
RoHS: | Unknown |
Prices starting from US$2.35
Programmable 2-Terminal Current Source |
Maximum Output Current: 200mA |
Wide Input Voltage Range: 1.2V to 40V |
Input/Output Capacitors Not Required |
Resistor Ratio Sets Output Current |
Initial Set Pin Current Accuracy: 1% |
Reverse-Voltage Protection |
Reverse-Current Protection |
<0.001%/V Line Regulation Typical |
Current Limit and Thermal Shutdown Protection |
Available in 8-Lead SOT-23, 3-Lead SOT-223 and 8-Lead 3mm × 3mm DFN Packages |
200mA 2-Terminal Progmable C S | Analog Devices |
Current Regulator, 40V, 0.2A, Sot-223-3 | Newark Electronics |
CURRENT REGULATOR, 40V, 0.2A, SOT-223-3 | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If | - |
---|---|
Forward Voltage | - |
Forward Current If(AV) | - |
Power Dissipation Pd | - |
Current Regulator Case Style | SOT-223 |
No. of Pins | 3 Pin, 3Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3092IST#PBF?
Additional datasheets, footprints and schematics for LT3092IST#PBF are listed on our Part Details page. You can also find images and similar parts to LT3092IST#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3092IST#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3092IST#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3092IST#PBF fall under?
The LT3092IST#PBF is listed under Current Sources.
Can I view similar or alternative parts?
You can view similar parts to LT3092IST#PBF when available in the Current Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3092IST#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3092IST#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3092IST#PBF have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT3092IST#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3092IST#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3092IST#PBF?
You can fill out our help required form which you can use to request a quote for LT3092IST#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.