Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 4.8V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 2 |
Digital IC Case | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3048IDC-15#TRMPBF?
Additional datasheets, footprints and schematics for LT3048IDC-15#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3048IDC-15#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3048IDC-15#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3048IDC-15#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3048IDC-15#TRMPBF fall under?
The LT3048IDC-15#TRMPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT3048IDC-15#TRMPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3048IDC-15#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3048IDC-15#TRMPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3048IDC-15#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3048IDC-15#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3048IDC-15#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3048IDC-15#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3048IDC-15#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.