Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Input Voltage Max | 20V |
---|---|
Input Voltage Min | 2.3V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | DFN |
No. of Pins | 14Pins |
Output Current - Output 1 | 150mA |
Output Current - Output 2 | 150mA |
Output Voltage - Output 1 | 20V |
Output Voltage - Output 2 | -20V |
Dropout Voltage Vdo | 300mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Voltage Adjustable Range | ± 1.22V to ± 20V |
Where can I find additional details, specifications and documents for a LT3032IDE#PBF?
Additional datasheets, footprints and schematics for LT3032IDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3032IDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3032IDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3032IDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3032IDE#PBF fall under?
The LT3032IDE#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT3032IDE#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3032IDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3032IDE#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3032IDE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3032IDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3032IDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3032IDE#PBF?
You can fill out our help required form which you can use to request a quote for LT3032IDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.