Status: | Production |
---|---|
Series: | LT3030 |
RoHS: | Compliant |
Output Current: 750mA/250mA |
Low Dropout Voltage: 300mV |
Low Noise: 20μVRMS (10Hz to 100kHz) |
Low Quiescent Current: 120μA/75μA |
Wide Input Voltage Range: 1.7V to 20V |
Adjustable Output: 1.220V Reference Voltage |
Shutdown Quiescent Current: <1μA |
Stable with 10μF/3.3μF Minimum Output Capacitor |
Stable with Ceramic, Tantalum or Aluminum Electrolytic Capacitors |
Precision Threshold for Shutdown Logic or UVLO Function |
PWRGD Flag for each Output |
Reverse Battery and Reverse Output-to-Input Protection |
Current Limit with Foldback and Thermal Shutdown |
Thermally Enhanced 20-Lead TSSOP and 28-Lead (4mm × 5mm) QFN Packages |
2x 750mA/250mA L Drop, L N, uP | Analog Devices |
Ldo, Adj, 1.122V To 19.5V, 0.75A/0.25A | Newark Electronics |
LDO, ADJ, 1.22V TO 19.5V, 2 O/P,TSSOP-EP | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 20V |
---|---|
Input Voltage Min | 1.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | TSSOP |
No. of Pins | 20Pins |
Output Current - Output 1 | 750mA |
Output Current - Output 2 | 250mA |
Output Voltage - Output 1 | 19.5V |
Output Voltage - Output 2 | 19.5V |
Dropout Voltage Vdo | 300mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LT3030IFE#PBF?
Additional datasheets, footprints and schematics for LT3030IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3030IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3030IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3030IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3030IFE#PBF fall under?
The LT3030IFE#PBF is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LT3030IFE#PBF when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3030IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3030IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3030IFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3030IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3030IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3030IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3030IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.