Status: | Production |
---|---|
Series: | LT3029 |
RoHS: | Compliant |
Output Current: 500mA per Channel |
Low Dropout Voltage: 300mV |
Low Noise: 20μVRMS (10Hz to 100kHz) |
Low Quiescent Current: 55μA per Channel |
Wide Input Voltage Range: 1.8V to 20V (Common or Independent Input Supply) |
Adjustable Output: 1.215V Reference Voltage |
Very Low Quiescent Current in Shutdown: <1μA per Channel |
Stable with 3.3μF Minimum Output Capacitor |
Stable with Ceramic, Tantalum or Aluminum Electrolytic Capacitors |
Reverse-Battery and Reverse Output-to-Input Protection |
Current Limit with Foldback and Thermal Shutdown |
Tracking/Sequencing Capability: Compatible with LTC292X Power Supply Tracking ICs |
Thermally Enhanced 16-Lead MSOP and 16-Lead (4mm × 3mm) DFN Packages |
2x 500mA/500mA L Drop, L N, uP | Analog Devices |
Ldo, Adj, 1.215V To 19.5V, 0.5A, Dfn | Newark Electronics |
LDO, ADJ, 1.215V TO 19.5V, 2 O/P, DFN-EP | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 20V |
---|---|
Input Voltage Min | 1.8V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | DFN |
No. of Pins | 16Pins |
Output Current - Output 1 | 500mA |
Output Current - Output 2 | 500mA |
Output Voltage - Output 1 | 19.5V |
Output Voltage - Output 2 | 19.5V |
Dropout Voltage Vdo | 300mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Voltage Adjustable Range | 1.215V to 19.5V |
Where can I find additional details, specifications and documents for a LT3029IDE#PBF?
Additional datasheets, footprints and schematics for LT3029IDE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3029IDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3029IDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3029IDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3029IDE#PBF fall under?
The LT3029IDE#PBF is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LT3029IDE#PBF when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3029IDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3029IDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3029IDE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3029IDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3029IDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3029IDE#PBF?
You can fill out our help required form which you can use to request a quote for LT3029IDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.