Status: | Production |
---|---|
Series: | LT3023 |
RoHS: | Compliant |
Low Noise: 20µVRMS (10Hz to 100kHz) |
Low Quiescent Current: 20µA/Channel |
Wide Input Voltage Range: 1.8V to 20V |
Output Current: 100mA/Channel |
Very Low Shutdown Current: <0.1µA |
Low Dropout Voltage: 300mV at 100mA |
Adjustable Output from 1.22V to 20V |
Stable with 1µF Output Capacitor |
Stable with Aluminum, Tantalum or Ceramic Capacitors |
Reverse Battery Protected |
No Reverse Current |
No Protection Diodes Needed |
Overcurrent and Overtemperature Protected |
Thermally Enhanced 10-Lead MSOP and DFN Packages |
2x 100mA, L Drop, L N, uP Reg | Analog Devices |
Ldo, Adj, 1.22V To 20V, 0.1A, Dfn-Ep | Newark Electronics |
LDO, ADJ, 1.22V TO 20V, 2 OUTPUT, DFN-EP | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 20V |
---|---|
Input Voltage Min | 1.8V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 100mA |
Output Current - Output 2 | 100mA |
Output Voltage - Output 1 | 20V |
Output Voltage - Output 2 | 20V |
Dropout Voltage Vdo | 300mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3023 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Voltage Adjustable Range | 1.22V to 20V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Where can I find additional details, specifications and documents for a LT3023EDD#PBF?
Additional datasheets, footprints and schematics for LT3023EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3023EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3023EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3023EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3023EDD#PBF fall under?
The LT3023EDD#PBF is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LT3023EDD#PBF when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3023EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3023EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3023EDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3023EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3023EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3023EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3023EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.