Status: | Production |
---|---|
Series: | LT1995 |
RoHS: | Compliant |
Prices starting from US$3.23
Internal Gain Setting Resistors |
Pin Configurable as a Difference Amplifier, Inverting and Noninverting Amplifier |
Difference Amplifier: |
Gain Range 1 to 7 |
CMRR > 65dB |
Noninverting Amplifier: |
Gain Range 1 to 8 |
Inverting Amplifier: |
Gain Range –1 to –7 |
Gain Error: <0.2% |
Slew Rate: 1000V/µs |
Bandwidth: 32MHz (Gain = 1) |
Op Amp Input Offset Voltage: 2.5mV Max |
Quiescent Current: 9mA Max |
Wide Supply Range: ±2.5V to ±15V |
Available in the 10-Lead MSOP Package and 10-Lead (3mm × 3mm) DFN Package |
30MHz, 1000V/µs Gain Sel Amp | Analog Devices |
Gain Amplifier, 32Mhz, 0.2%, Msop | Newark Electronics |
GAIN AMPLIFIER, 32MHZ, 0.2%, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 32MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | ± 2.5V to ± 15V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 15V |
Amplifier Type | Operational |
Base Number | 1995 |
Gain Bandwidth | 25MHz |
Gain dB Max | 7dB |
Input Offset Voltage Max | 2.5mV |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 15V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1995CMS#PBF?
Additional datasheets, footprints and schematics for LT1995CMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1995CMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1995CMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1995CMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1995CMS#PBF fall under?
The LT1995CMS#PBF is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LT1995CMS#PBF when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1995CMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1995CMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1995CMS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT1995CMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1995CMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1995CMS#PBF?
You can fill out our help required form which you can use to request a quote for LT1995CMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.