Status: | Production |
---|---|
Series: | LT1991 |
RoHS: | Compliant |
Prices starting from US$3.26
Pin Configurable as a Difference Amplifier, Inverting and Noninverting Amplifier |
Difference Amplifier |
Gain Range 1 to 13 |
CMRR >75dB |
Noninverting Amplifier |
Gain Range 0.07 to 14 |
Inverting Amplifier |
Gain Range -0.08 to -13 |
Gain Error <0.04% |
Gain Drift < 3ppm/°C |
Wide Supply Range: Single 2.7V to Split ±18V |
Micropower: 100µA Supply Current |
Precision: 50µV Maximum Input Offset Voltage |
560kHz Gain Bandwidth Product |
Rail-to-Rail Output |
Space Saving 10-Lead MSOP and DFN Packages |
Prec, 100µA Gain Sel Amp | Analog Devices |
Difference Amp, 110Khz, 0.04%, Msop | Newark Electronics |
DIFFERENCE AMP, 110KHZ, 0.04%, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 110kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 2.7V to ± 18V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to ± 18V |
Amplifier Type | Operational |
Base Number | 1991 |
Gain Bandwidth | 110kHz |
Input Offset Voltage Max | 0.16mV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Rail To Rail I/O Type | Rail-Rail Outputs |
Slew Rate | 0.12V/µs |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1991ACMS#PBF?
Additional datasheets, footprints and schematics for LT1991ACMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1991ACMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1991ACMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1991ACMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1991ACMS#PBF fall under?
The LT1991ACMS#PBF is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LT1991ACMS#PBF when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1991ACMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1991ACMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1991ACMS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1991ACMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1991ACMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1991ACMS#PBF?
You can fill out our help required form which you can use to request a quote for LT1991ACMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.