Status: | Production |
---|---|
Series: | LT1961 |
RoHS: | Compliant |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
785
in stock
|
Buy Now | |
element14
from US$3.26
|
785
in stock
|
Buy Now | |
Farnell
from US$3.04
|
785
in stock
|
Buy Now | |
Analog Devices
from US$3.22
|
609
in stock
|
Buy Now | |
Chip One Stop
from US$3.31
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.19
|
26
in stock
|
Buy Now | |
Richardson RFPD
from US$2.95
|
-
|
Buy Now |
1.5A Switch in a Small MSOP-8 Package |
Constant 1.25MHz Switching Frequency |
Wide Operating Voltage Range: 3V to 25V |
High Efficiency 0.2Ω Switch |
1.2V Feedback Reference Voltage |
2% Overall Output Voltage Tolerance |
Uses Low Profile Surface Mount External Components |
Low Shutdown Current: 6µA |
Synchronizable from 1.5MHz to 2MHz |
Current-Mode Loop Control |
Constant Maximum Switch Current Rating at All Duty Cycles |
Thermally Enhanced Exposed Pad 8-Lead Plastic MSOP Package |
Dc/Dc Conv, Boost, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, 2MHZ, 125DEG C | element14 |
1.5A, 1.25MHz Boost Sw Reg | Analog Devices |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC Converter Step-Up 3-25V MSOP8EP | RS |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 34V |
Switching Frequency | 1.25MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 2% |
Base Number | 1961 |
Dropout Voltage Vdo | 310mV |
Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.5A |
Output Voltage | 35V |
Primary Input Voltage | 25V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up |
Where can I find additional details, specifications and documents for a LT1961EMS8E#PBF?
Additional datasheets, footprints and schematics for LT1961EMS8E#PBF are listed on our Part Details page. You can also find images and similar parts to LT1961EMS8E#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1961EMS8E#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1961EMS8E#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1961EMS8E#PBF fall under?
The LT1961EMS8E#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1961EMS8E#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1961EMS8E#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1961EMS8E#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1961EMS8E#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LT1961EMS8E#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1961EMS8E#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1961EMS8E#PBF?
You can fill out our help required form which you can use to request a quote for LT1961EMS8E#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.