Status: | Production |
---|---|
Series: | LT1956 |
RoHS: | Compliant |
Prices starting from US$4.26
Wide Input Range: 5.5V to 60V |
1.5A Peak Switch Current |
Small 16-Pin SSOP Package or Thermally Enhanced TSSOP Package |
Saturating Switch Design: 0.2Ω |
Peak Switch Current Maintained Over Full Duty Cycle Range |
Constant 500kHz Switching Frequency |
Effective Supply Current: 2.5mA |
Shutdown Current: 25µA |
1.2V Feedback Reference (LT1956) |
5V Fixed Output (LT1956-5) |
Easily Synchronizable |
Cycle-by-Cycle Current Limiting |
Hi V, 1.5A, 500kHz Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 500Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 500KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SSOP |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 45V |
Switching Frequency | 570kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1956 |
Frequency | 540kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.5A |
Output Voltage | 68V |
Primary Input Voltage | 60V |
Supply Voltage Min | 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck Step Down |
Where can I find additional details, specifications and documents for a LT1956EGN#PBF?
Additional datasheets, footprints and schematics for LT1956EGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1956EGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1956EGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1956EGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1956EGN#PBF fall under?
The LT1956EGN#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1956EGN#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1956EGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1956EGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1956EGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT1956EGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1956EGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1956EGN#PBF?
You can fill out our help required form which you can use to request a quote for LT1956EGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.