Status: | Production |
---|---|
Series: | LT1945 |
RoHS: | Compliant |
Generates Well-Regulated Positive and Negative Outputs |
Low Quiescent Current: |
20µA in Active Mode (per Converter) |
<1µA in Shutdown Mode |
Operates with VIN as Low as 1.2V |
Low VCESAT Switch: 250mV at 300mA |
Uses Small Surface Mount Components |
High Output Voltage: Up to ±34V |
Tiny 10-Pin MSOP Package |
2x uP DC/DC Conv w/ Pos & Neg | Analog Devices |
Dc/Dc Conv, Boost, Inv, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, INV, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 1.2V |
---|---|
Input Voltage Max | 15V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current - Output 1 | 350mA |
Output Current - Output 2 | 350mA |
Output Voltage - Output 1 | 34V |
Output Voltage - Output 2 | -34V |
Regulator Output Type | Adjustable |
Switching Frequency | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 350mA |
Primary Input Voltage | 15V |
Where can I find additional details, specifications and documents for a LT1945IMS#PBF?
Additional datasheets, footprints and schematics for LT1945IMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1945IMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1945IMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1945IMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1945IMS#PBF fall under?
The LT1945IMS#PBF is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to LT1945IMS#PBF when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1945IMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1945IMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1945IMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1945IMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1945IMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1945IMS#PBF?
You can fill out our help required form which you can use to request a quote for LT1945IMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.