Status: | Production |
---|---|
Series: | LT1940 |
RoHS: | Compliant |
Wide Input Voltage Range: |
LT1940: 3.6V to 25V |
LT1940L: 3.6V to 7V |
Two 1.4A Output Switching Regulators with Internal Power Switches |
Constant 1.1MHz Switching Frequency |
Anti-Phase Switching Reduces Ripple |
Independent Shutdown/Soft-Start Pins |
Independent Power Good Indicators Ease Supply Sequencing |
Uses Small Inductors and Ceramic Capacitors |
Small 16-Lead Thermally Enhanced TSSOP Surface Mount Package |
2x Mono 1.4A, 1.1MHz Buck Sw R | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.6V |
---|---|
Input Voltage Max | 7V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.4A |
Output Current - Output 2 | 1.4A |
Output Voltage - Output 1 | 22V |
Output Voltage - Output 2 | 22V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.35MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2.4A |
Output Voltage | 6.3V |
Primary Input Voltage | 7V |
Where can I find additional details, specifications and documents for a LT1940LEFE#PBF?
Additional datasheets, footprints and schematics for LT1940LEFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT1940LEFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1940LEFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1940LEFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1940LEFE#PBF fall under?
The LT1940LEFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1940LEFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1940LEFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1940LEFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1940LEFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1940LEFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1940LEFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1940LEFE#PBF?
You can fill out our help required form which you can use to request a quote for LT1940LEFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.