Status: | Production |
---|---|
Series: | LT1940 |
RoHS: | Compliant |
No distributors results available
Wide Input Voltage Range: |
LT1940: 3.6V to 25V |
LT1940L: 3.6V to 7V |
Two 1.4A Output Switching Regulators with Internal Power Switches |
Constant 1.1MHz Switching Frequency |
Anti-Phase Switching Reduces Ripple |
Independent Shutdown/Soft-Start Pins |
Independent Power Good Indicators Ease Supply Sequencing |
Uses Small Inductors and Ceramic Capacitors |
Small 16-Lead Thermally Enhanced TSSOP Surface Mount Package |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.6V |
---|---|
Input Voltage Max | 25V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.4A |
Output Current - Output 2 | 1.4A |
Output Voltage - Output 1 | 22V |
Output Voltage - Output 2 | 22V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.35MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1940 |
Frequency | 1.35MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3.2A |
Output Current Max | 1.4A |
Output Voltage | 35V |
Primary Input Voltage | 25V |
Supply Voltage Min | 3.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
Where can I find additional details, specifications and documents for a LT1940EFE#PBF?
Additional datasheets, footprints and schematics for LT1940EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT1940EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1940EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1940EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1940EFE#PBF fall under?
The LT1940EFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1940EFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1940EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1940EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1940EFE#PBF have stock available?
There is no stock from authorised distributors for LT1940EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1940EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1940EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT1940EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.