Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 1.2V |
Output Voltage Max | 31.6V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LT1933IDCB#PBF?
Additional datasheets, footprints and schematics for LT1933IDCB#PBF are listed on our Part Details page. You can also find images and similar parts to LT1933IDCB#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1933IDCB#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1933IDCB#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1933IDCB#PBF fall under?
The LT1933IDCB#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1933IDCB#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1933IDCB#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1933IDCB#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1933IDCB#PBF have stock available?
There is no stock from authorised distributors for LT1933IDCB#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1933IDCB#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1933IDCB#PBF?
You can fill out our help required form which you can use to request a quote for LT1933IDCB#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.