Status: | Production |
---|---|
Series: | LT1933 |
RoHS: | Compliant |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
No stock
|
Buy Now | |
Schukat Electronic
from US$3.97
|
2,090
in stock
|
Buy Now | |
element14
from US$4.55
|
870
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
400
in stock
|
Buy Now | |
Analog Devices
from US$3.53
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
-
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now |
Wide Input Range: 3.6V to 36V |
5V at 600mA from 16V to 36V Input |
3.3V at 600mA from 12V to 36V Input |
5V at 500mA from 6.3V to 36V Input |
3.3V at 500mA from 4.5V to 36V Input |
Fixed Frequency 500kHz Operation |
Uses Tiny Capacitors and Inductors |
Soft-Start |
Internally Compensated |
Low Shutdown Current: <2µA |
Output Adjustable Down to 1.25V |
Low Profile (1mm) SOT-23 (ThinSOT™) and (2mm × 3mm × 0.75mm) 6-Pin DFN Packages |
Switch. Reg 0,75A 36Vi SOT23-6 | Schukat Electronic |
DC/DC CONV, BUCK, 500KHZ, 85DEG C | element14 |
600mA, 500kHz Buck Sw Reg in S | Analog Devices |
Dc/Dc Conv, Buck, 500Khz, 85Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 1.2V |
Output Voltage Max | 31.6V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Marking | LT1933ES6#TRMPBF |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.6V |
Switch Output Current Isw Max | 1.05A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT1933ES6#TRMPBF?
Additional datasheets, footprints and schematics for LT1933ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT1933ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1933ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1933ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1933ES6#TRMPBF fall under?
The LT1933ES6#TRMPBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1933ES6#TRMPBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1933ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1933ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1933ES6#TRMPBF have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LT1933ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1933ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT1933ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT1933ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.