Status: | Production |
---|---|
Series: | LT1932 |
RoHS: | Compliant |
Prices starting from US$2.18
Up to 80% Efficiency |
Inherently Matched LED Current |
Drives Five White LEDs from 2V |
Drives Six White LEDs from 2.7V |
Drives Eight White LEDs from 3V |
Adjustable Control of LED Current |
Disconnects LEDs In Shutdown |
1.2MHz Fixed Frequency Switching |
Uses Tiny Ceramic Capacitors |
Uses Tiny 1mm-Tall Inductors |
Regulates Current Even When VIN > VOUT |
Operates with VIN as Low as 1V |
Low Profile (1mm) ThinSOT™ Package |
Led Driver, Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 85DEG C | element14 |
Const-C DC/DC LED Drvr in SOT | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 10V |
Output Voltage Max | 36V |
Output Current Max | 40mA |
Switching Frequency | 1.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1932 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 80% |
Input Voltage | 1V to 10V |
LED Display Type | Discrete LED |
LED Driver Application | Cell Phones Digital Cameras |
Operating Temperature Range | -40°C to +85°C |
Output Current | 40mA |
Output Voltage | 36V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT1932ES6#TRMPBF?
Additional datasheets, footprints and schematics for LT1932ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT1932ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1932ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1932ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1932ES6#TRMPBF fall under?
The LT1932ES6#TRMPBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1932ES6#TRMPBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1932ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1932ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1932ES6#TRMPBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for LT1932ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1932ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT1932ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT1932ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.