Status: | Production |
---|---|
Series: | LT1930 |
RoHS: | Compliant |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.16
|
50
in stock
|
Buy Now | |
Analog Devices
from US$3.67
|
2,365
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
445
in stock
|
Buy Now | |
element14
from US$3.79
|
411
in stock
|
Buy Now | |
Farnell
from US$3.62
|
411
in stock
|
Buy Now | |
Micros
from US$5.46
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
46
in stock
|
Buy Now | |
Richardson RFPD
from US$3.48
|
-
|
Buy Now |
1.2MHz Switching Frequency (LT1930) |
2.2MHz Switching Frequency (LT1930A) |
Low VCESAT Switch: 400mV at 1A |
High Output Voltage: Up to 34V |
5V at 480mA from 3.3V Input (LT1930) |
12V at 250mA from 5V Input (LT1930A) |
Wide Input Range: 2.6V to 16V |
Uses Small Surface Mount Components |
Low Shutdown Current: <1µA |
Low Profile (1mm) ThinSOT™ Package |
Pin-for-Pin Compatible with the LT1613 |
1A, 1.2MHz/2.2MHz, Boost DC/DC | Analog Devices |
DC/DC CONV, BOOST, 2.2MHZ, 85DEG C | element14 |
DC-DC Converter 1A 2.2MHz Step-Up TSOT23 | RS |
Dc/Dc Conv, Boost, 2.2Mhz, 85Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Flyback SEPIC |
---|---|
Input Voltage Min | 2.6V |
Input Voltage Max | 16V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | - |
Output Voltage Max | 34V |
Switching Frequency | 2.9MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 34V |
Base Number | 1930 |
Frequency | 2.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 12V |
Primary Input Voltage | 16V |
Supply Voltage Min | 2.6V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Step-Up Switching Regulator, 1A, Vin 2.6÷16V, Vout ADJ, 2.2MHz, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a LT1930AES5#TRMPBF?
Additional datasheets, footprints and schematics for LT1930AES5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT1930AES5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1930AES5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1930AES5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1930AES5#TRMPBF fall under?
The LT1930AES5#TRMPBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1930AES5#TRMPBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1930AES5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1930AES5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1930AES5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Micros have stock available or on a lead time for LT1930AES5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1930AES5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT1930AES5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT1930AES5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.