Status: | Production |
---|---|
Series: | LT1912 |
RoHS: | Compliant |
Prices starting from US$4.72
Wide Input Range: Operation From 3.6V to 36V |
2A Maximum Output Current |
Adjustable Switching Frequency: 200kHz to 500kHz |
Low Shutdown Current: IQ < 1μA |
Integrated Boost Diode |
Synchronizable Between 250kHz to 500kHz |
Saturating Switch Design: 0.25Ω On-Resistance |
0.790V Feedback Reference Voltage |
Output Voltage: 0.79V to 20V |
Soft-Start Capability |
Small 10-Pin Thermally Enhanced MSOP and (3mm × 3mm) DFN Packages |
36V, 2A, 500kHz Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 200Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 2A |
Output Voltage Min | 790mV |
Output Voltage Max | 20V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1912 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 20V |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LT1912EMSE#PBF?
Additional datasheets, footprints and schematics for LT1912EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT1912EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1912EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1912EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1912EMSE#PBF fall under?
The LT1912EMSE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1912EMSE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1912EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1912EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1912EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1912EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1912EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1912EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT1912EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.