Status: | Production |
---|---|
Series: | LT1910 |
RoHS: | Compliant |
Protected Hi Side MOSFET Drvr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Gate Driver, 1Channel, Mosfet, Nsoic | Newark Electronics |
GATE DRIVER, 1CHANNEL, MOSFET, NSOIC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 40mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 48V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220µs |
Output Delay | 25µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET Driver |
Module Configuration | High Side |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 8V to 48V |
Where can I find additional details, specifications and documents for a LT1910IS8#PBF?
Additional datasheets, footprints and schematics for LT1910IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1910IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1910IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1910IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1910IS8#PBF fall under?
The LT1910IS8#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1910IS8#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1910IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1910IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1910IS8#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1910IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1910IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1910IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1910IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.