Status: | Production |
---|---|
Series: | LT1910 |
RoHS: | Compliant |
Prices starting from US$3.53
Protected Hi Side MOSFET Drvr | Analog Devices |
GATE DRIVER, 1CHANNEL, MOSFET, NSOIC | element14 |
Gate Driver, 1Channel, Mosfet, Nsoic | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 40mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 48V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 220µs |
Output Delay | 25µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1910 |
Device Type | MOSFET Driver |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 0.04A |
Output Current + Max | 0.04A |
Output Voltage | 75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1910ES8#PBF?
Additional datasheets, footprints and schematics for LT1910ES8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1910ES8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1910ES8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1910ES8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1910ES8#PBF fall under?
The LT1910ES8#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1910ES8#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1910ES8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1910ES8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1910ES8#PBF have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for LT1910ES8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1910ES8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1910ES8#PBF?
You can fill out our help required form which you can use to request a quote for LT1910ES8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.