Status: | Production |
---|---|
Series: | LT1796 |
RoHS: | Compliant |
Prices starting from US$2.87
Protected from Overvoltage Line Faults to ±60V |
ESD Protection to IEC-1000-4-2 Level 4 |
±15kV Air Gap Test |
±8kV Contact Mode Test |
ISO 11898 Compatible |
High Input Impedance Supports Up to 256 Nodes |
Controlled Slew Rates for EMI Emissions Control |
High Impedance Outputs When Off or Powered Down |
Short-Circuit Protection On All Outputs |
Thermal Shutdown Protection |
Pin Compatible with Philips PCA82C251 |
Overvoltage Fault Protected CA | Analog Devices |
Transceiver, 125Kbps, 1Tx/Rx, 5V, Nsoic | Newark Electronics |
TRANSCEIVER, 125KBPS, 1TX/RX, 5V, NSOIC | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LT1796IS8#PBF?
Additional datasheets, footprints and schematics for LT1796IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1796IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1796IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1796IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1796IS8#PBF fall under?
The LT1796IS8#PBF is listed under Non-Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to LT1796IS8#PBF when available in the Non-Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1796IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1796IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1796IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT1796IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1796IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1796IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1796IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.