Status: | Unknown |
---|---|
Series: | LT1790 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LT1790 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 12ppm/°C |
Voltage Reference Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 2.8V to 18V |
Input Voltage Max | 18V |
Input Voltage Min | 2.8V |
Operating Temperature Range | -40°C to +85°C |
Reference Volts | 2.048V |
Topology | Series |
Where can I find additional details, specifications and documents for a LT1790BIS6-2.048#PBF?
Additional datasheets, footprints and schematics for LT1790BIS6-2.048#PBF are listed on our Part Details page. You can also find images and similar parts to LT1790BIS6-2.048#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1790BIS6-2.048#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1790BIS6-2.048#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1790BIS6-2.048#PBF fall under?
The LT1790BIS6-2.048#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1790BIS6-2.048#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1790BIS6-2.048#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1790BIS6-2.048#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1790BIS6-2.048#PBF have stock available?
There is no stock from authorised distributors for LT1790BIS6-2.048#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1790BIS6-2.048#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1790BIS6-2.048#PBF?
You can fill out our help required form which you can use to request a quote for LT1790BIS6-2.048#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.