Status: | Production |
---|---|
Series: | LT1785 |
RoHS: | Compliant |
Protected from Overvoltage Line Faults to ±60V |
Pin Compatible with LTC485 and LTC491 |
High Input Impedance Supports Up to 128 Nodes |
No Damage or Latchup to ESD |
IEC-1000-4-2 Level 4: ±15kV Air Discharge |
IEC-1000-4-2 Level 2: ±4kV Contact Discharge |
Controlled Slew Rates for EMI Emissions Control |
Guaranteed High Receiver Output State for Floating, Shorted or Inactive Inputs (LT1785A/LT1791A) |
Outputs Assume a High Impedance When Off or Powered Down |
Drives Low Cost, Low Impedance Cables |
Short-Circuit Protection on All Outputs |
Thermal Shutdown Protection |
Guaranteed Operation to 125°C |
AEC-Q100 Qualified for Automotive Applications (LT1785#W) |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
60V Fault Protected RS485/RS42 | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | LT1785 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1785 |
Line Bus Drive Receive Transceiver Type | RS-485 / RS-422 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 5.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LT1785IN8#PBF?
Additional datasheets, footprints and schematics for LT1785IN8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1785IN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1785IN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1785IN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1785IN8#PBF fall under?
The LT1785IN8#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LT1785IN8#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1785IN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1785IN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1785IN8#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT1785IN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1785IN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1785IN8#PBF?
You can fill out our help required form which you can use to request a quote for LT1785IN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.