Status: | Production |
---|---|
Series: | LT1776 |
RoHS: | Compliant |
Prices starting from US$4.50
Wide Input Range: 7.4V to 40V |
Tolerates Input Transients to 60V |
700mA Peak Switch Rating |
Adaptive Switch Drive Maintains Efficiency at High Load Without Pulse Skipping at Light Load |
True Current Mode Control |
200kHz Fixed Operating Frequency |
Synchronizable to 400kHz |
Low Supply Current in Shutdown: 30µA |
Available in 8-Pin SO and PDIP Packages |
Wide In Rng, Hi Eff, Buck Sw R | Analog Devices |
Dc/Dc Conv, Buck, 200Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7.4V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 560mA |
Output Voltage Min | 1.24V |
Output Voltage Max | 34V |
Switching Frequency | 230kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1776 |
Dropout Voltage Vdo | 2.8V |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Voltage | 60V |
Primary Input Voltage | 40V |
Supply Voltage Min | 7.4V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck Step Down |
Voltage Vcc | 30V |
Where can I find additional details, specifications and documents for a LT1776CS8#PBF?
Additional datasheets, footprints and schematics for LT1776CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1776CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1776CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1776CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1776CS8#PBF fall under?
The LT1776CS8#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1776CS8#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1776CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1776CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1776CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT1776CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1776CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1776CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1776CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.