Status: | Production |
---|---|
Series: | LT1768 |
RoHS: | Compliant |
Ultrawide Multimode Dimming™ Range |
Multiple Lamp Capability |
Programmable PWM Dimming Range and Frequency |
Precision Maximum and Minimum Lamp Currents Maximize Lamp Lifetime |
No Lamp Flicker Under All Supply and Load Conditions |
Open Lamp Detection and Protection |
350kHz Switching Frequency |
1.5A MOSFET Gate Driver |
100mV Current Sense Threshold |
5V Reference Voltage Output |
The 16-Lead SSOP Package |
Hi Pwr CCFL Cntr for Wide Dimm | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1768 Series |
RoHS: | Unknown |
Ballast Controller Type | Dimming CCFL Controller |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 24V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | LT1768 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1768 |
Device Type | MOSFET |
Driver Case Style | SSOP |
Interface Type | 2 Wire Serial |
Module Configuration | Dual |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1.5A |
Output Sink Current | 1.5A |
Output Source Current Max | 1.5A |
Output Voltage Max | 5V |
Peak Output Current | 1.5A |
Supply Current | 7mA |
Supply Voltage Range | 8V to 24V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1768CGN#PBF?
Additional datasheets, footprints and schematics for LT1768CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1768CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1768CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1768CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1768CGN#PBF fall under?
The LT1768CGN#PBF is listed under CCFL Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1768CGN#PBF when available in the CCFL Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1768CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1768CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1768CGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1768CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1768CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1768CGN#PBF?
You can fill out our help required form which you can use to request a quote for LT1768CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.