Status: | Production |
---|---|
Series: | LT1766 |
RoHS: | Compliant |
Prices starting from US$4.55
Wide Input Range: 5.5V to 60V |
1.5A Peak Switch Current |
Constant 200kHz Switching Frequency |
Saturating Switch Design: 0.2Ω |
Peak Switch Current Rating Maintained Over Full Duty Cycle Range |
Low Effective Supply Current: 2.5mA |
Low Shutdown Current: 25μA |
1.2V Feedback Reference Voltage (LT1766) |
5V Fixed Output (LT1766-5) |
Easily Synchronizable |
Cycle-by-Cycle Current Limiting |
Small 16-Pin SSOP and Thermally Enhanced TSSOP Packages |
5.5V to 60V 1.5A, 200kHz Buck | Analog Devices |
Dc/Dc Conv, Buck, 200Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 1.5A |
Output Voltage Min | 1.2V |
Output Voltage Max | 54V |
Switching Frequency | 200kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1766 |
Frequency | 200kHz |
Operating Temperature Min | 0°C |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.5A |
Output Voltage | 68V |
Primary Input Voltage | 60V |
Supply Voltage Min | 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck Step Down |
Where can I find additional details, specifications and documents for a LT1766EFE#PBF?
Additional datasheets, footprints and schematics for LT1766EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT1766EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1766EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1766EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1766EFE#PBF fall under?
The LT1766EFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1766EFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1766EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1766EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1766EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT1766EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1766EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1766EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT1766EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.