Status: | Production |
---|---|
Series: | LT1765 |
RoHS: | Compliant |
3A Switch in a Thermally Enhanced 16-Lead TSSOP or 8-Lead SO Package |
Constant 1.25MHz Switching Frequency |
Wide Operating Voltage Range: 3V to 25V |
High Efficiency 0.09Ω Switch |
1.2V Feedback Reference Voltage |
Uses Low Profile Surface Mount Components |
Low Shutdown Current: 15µA |
Synchronizable to 2MHz |
Current Mode Loop Control |
Constant Maximum Switch Current Rating at All Duty Cycles* |
Available in 8-Lead SO and 16-Lead Thermally Enhanced TSSOP Packages |
Mono 3A, 1.25MHz Buck Sw Regs | Analog Devices |
DC/DC CONV, BUCK, 1.25MHZ, 125DEG C | element14 |
Dc/Dc Conv, Buck, 1.25Mhz, 125Deg C | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 25V |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Nom. | 5V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1765 |
Frequency | 1.25MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Primary Input Voltage | 15V |
Supply Voltage Max | 25V |
Supply Voltage Min | 3V |
Switch Output Current Isw Max | 3A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT1765EFE-5#PBF?
Additional datasheets, footprints and schematics for LT1765EFE-5#PBF are listed on our Part Details page. You can also find images and similar parts to LT1765EFE-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1765EFE-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1765EFE-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1765EFE-5#PBF fall under?
The LT1765EFE-5#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1765EFE-5#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1765EFE-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1765EFE-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1765EFE-5#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT1765EFE-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1765EFE-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1765EFE-5#PBF?
You can fill out our help required form which you can use to request a quote for LT1765EFE-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.