Status: | Production |
---|---|
Series: | LT1738 |
RoHS: | Compliant |
Greatly Reduced Conducted and Radiated EMI |
Low Switching Harmonic Content |
Independent Control of Output Switch Voltage and Current Slew Rates |
Greatly Reduced Need for External Filters |
Single N-Channel MOSFET Driver |
20kHz to 250kHz Oscillator Frequency |
Easily Synchronized to External Clock |
Regulates Positive and Negative Voltages |
Easier Layout Than with Conventional Switchers |
SR Controlled Ultralow N DC/DC | Analog Devices |
Dc/Dc Ctrl, Boost, Cuk, 250Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, BOOST, CUK, 250KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.55V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 93.5% |
Controller IC Case Style | SSOP |
No. of Pins | 20Pins |
Switching Frequency | 250kHz |
Topology | Boost Cuk Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1738 |
Device Type | Power |
Driver Case Style | SSOP |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.01A |
Output Sink Current | 0.3A |
Output Source Current Max | 0.3A |
Primary Input Voltage | 20V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1738EG#PBF?
Additional datasheets, footprints and schematics for LT1738EG#PBF are listed on our Part Details page. You can also find images and similar parts to LT1738EG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1738EG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1738EG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1738EG#PBF fall under?
The LT1738EG#PBF is listed under Ultralow Noise Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1738EG#PBF when available in the Ultralow Noise Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1738EG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1738EG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1738EG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1738EG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1738EG#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1738EG#PBF?
You can fill out our help required form which you can use to request a quote for LT1738EG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.