Status: | Production |
---|---|
Series: | LT1725 |
RoHS: | Compliant |
Drives External Power MOSFET with External ISENSE Resistor |
Application Input Voltage Limited Only by External Power Components |
Senses Output Voltage Directly from Primary Side Winding—No Optoisolator Required |
Accurate Regulation Without User Trims |
Regulation Maintained Well into Discontinuous Mode |
Switching Frequency from 50kHz to 250kHz with External Capacitor |
Optional Load Compensation |
Optional Undervoltage Lockout |
Available in 16-Pin SO and SSOP Packages |
General Purpose Iso Fly Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 16V |
---|---|
Supply Voltage Max | 75V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Switching Frequency | 125kHz |
Topology | Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 100kHz |
Input Voltage | 15.1V |
Operating Temperature Range | 0°C to +100°C |
Where can I find additional details, specifications and documents for a LT1725CGN#PBF?
Additional datasheets, footprints and schematics for LT1725CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1725CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1725CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1725CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1725CGN#PBF fall under?
The LT1725CGN#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT1725CGN#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1725CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1725CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1725CGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1725CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1725CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1725CGN#PBF?
You can fill out our help required form which you can use to request a quote for LT1725CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.