Status: | Production |
---|---|
Series: | LT1680 |
RoHS: | Compliant |
High Voltage: Operation Up to 60V |
High Current: N-Channel Drive Handles Up to 10,000pF Gate Capacitance |
Programmable Average Current Limiting |
5V Reference Output with 10mA External Loading Capability |
Fixed Frequency Current Mode Operation |
Oscillator Synchronizable Up to 200kHz |
Undervoltage Lockout with Hysteresis |
Programmable Start Inhibit for Power Supply Sequencing and Protection |
User Adjustable Slope Compensation |
Hi Pwr DC/DC Boost Cntr | Analog Devices |
Dc/Dc Ctrl, Boost, 200Khz, 70Deg C | Newark Electronics |
DC/DC CTRL, BOOST, 200KHZ, 70DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 90% |
Controller IC Case Style | WSOIC |
No. of Pins | 16Pins |
Switching Frequency | 200kHz |
Topology | Boost (Step Up) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1680 |
Frequency | 200kHz |
IC Temperature Range | Commercial |
Input Voltage Max | 12V |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.065A |
Output Voltage | 5V |
Primary Input Voltage | 60V |
Termination Type | Surface Mount Device |
Voltage Vcc | 20V |
Where can I find additional details, specifications and documents for a LT1680CSW#PBF?
Additional datasheets, footprints and schematics for LT1680CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1680CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1680CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1680CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1680CSW#PBF fall under?
The LT1680CSW#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT1680CSW#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1680CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1680CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1680CSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LT1680CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1680CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1680CSW#PBF?
You can fill out our help required form which you can use to request a quote for LT1680CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.